EN
  • EN
  • DE

SKY13790-12

Part No SKY13790-12
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description High Band DRx Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985652-SKY13790-12
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY13790-12 CAD Model

Description

The SKY13790-12 is a single-pole, double-throw (SPDT) switch manufactured by Skyworks Solutions Inc. It is designed for a wide range of wireless applications, operating from 0.1 GHz to 6 GHz. SPDT switches are used to route a high-frequency signal to one of two possible paths. This switch features low insertion loss, high isolation, and excellent linearity, making it suitable for demanding RF applications.

Applications:

  • Cellular handsets.
  • WLAN (Wi-Fi) devices.
  • Bluetooth devices.
  • GPS receivers.
  • LTE applications.

Features:

  • Wide frequency range: 0.1 GHz to 6 GHz.
  • Low insertion loss.
  • High isolation.
  • High linearity.
  • Small package size.
  • Single positive supply voltage.

Benefits:

  • Improved signal strength and range.
  • Reduced power consumption.
  • Minimized signal interference.
  • Compact design for space-constrained applications.
  • Simplified system design with a single supply voltage.
  • Enhanced overall system performance.

The SKY13790-12 is controlled by a digital signal applied to its control pins. The switch is designed for surface mount assembly. Proper impedance matching is crucial to ensure optimal performance in RF applications. This component is commonly used in applications where a single RF signal needs to be routed to different destinations, such as antenna switching, band selection, and diversity receivers. The high performance of the SKY13790-12 helps to maximize signal quality and minimize signal loss in wireless communication systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess