EN
  • EN
  • DE

SKY42068-355LF

Part No SKY42068-355LF
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837806-SKY42068-355LF
Ultra Librarian 3D Model Ultra Librarian SKY42068-355LF CAD Model

Description

The SKY42068-355LF is a low-noise amplifier (LNA) from Skyworks Solutions Inc., designed for GPS and GNSS applications. This LNA is engineered to provide high gain and low noise figure, enhancing the sensitivity of receiver systems in satellite navigation applications.

Applications

  • GPS Receivers: Used in GPS receivers for amplifying weak satellite signals.
  • GNSS Receivers: Employed in GNSS (Global Navigation Satellite System) receivers, supporting GPS, GLONASS, Galileo, and BeiDou.
  • Navigation Systems: Integrated into navigation systems for cars, trucks, and other vehicles.
  • Asset Tracking Devices: Used in asset tracking devices to improve location accuracy.
  • Handheld GPS Devices: Utilized in handheld GPS devices, such as fitness trackers and outdoor navigation units.

Features

  • Low Noise Figure: Minimizes noise added to the signal, improving receiver sensitivity.
  • High Gain: Amplifies weak satellite signals, increasing signal strength.
  • Compact Package: Available in a small form factor package for space-constrained applications.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Integrated Bypass Mode: Allows the LNA to be bypassed when not needed, further reducing power consumption.

Benefits

  • Improved GPS Accuracy: Low noise figure and high gain contribute to improved GPS accuracy and reliability.
  • Extended Range: Enhances the ability to receive weak satellite signals, increasing the operating range of the GPS system.
  • Prolonged Battery Life: Low current consumption extends battery life in portable GPS devices.
  • Simplified Design: Compact package and integrated bypass mode simplify circuit board design and assembly.
  • Cost-Effective Solution: Provides a cost-effective solution for enhancing GPS receiver performance.

Additional Details

The SKY42068-355LF operates in the GPS and GNSS frequency bands, typically around 1.575 GHz (GPS L1 band) and other GNSS frequencies. The key specifications include gain, noise figure, input and output return loss, supply voltage, and current consumption. The specific values for these parameters can be found in the product datasheet provided by Skyworks Solutions Inc.

This LNA is designed to amplify the weak signals received from GPS and GNSS satellites, improving the sensitivity of the receiver. The low noise figure ensures that minimal noise is added to the signal during amplification, preserving the signal-to-noise ratio. The integrated bypass mode allows the LNA to be bypassed when not needed, further reducing power consumption and extending battery life in portable devices.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess