EN
  • EN
  • DE

SKY59256-701LF

Part No SKY59256-701LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description RF Switch, SPST, .6 to 6.0 GHz, 32 dB ISO, QFN, 10-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981972-SKY59256-701LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY59256-701LF CAD Model

Description

The SKY59256-701LF from Skyworks Solutions Inc. is a highly integrated front-end module (FEM) designed for high-performance cellular applications. This module incorporates a power amplifier (PA), filters, and switches, all within a compact package, optimizing space and simplifying the design process for wireless communication devices.

Applications:

  • Cellular handsets (smartphones)
  • Data cards and modules
  • Internet of Things (IoT) devices
  • Wireless base stations
  • Mobile hotspots

Features:

  • Integrated Power Amplifier (PA): Provides efficient power amplification for optimal signal transmission.
  • Integrated Filters: Ensures clean signal transmission and reception by filtering out unwanted noise and interference.
  • Integrated Switches: Allows for seamless band switching and mode selection.
  • Compact Package: Minimizes board space requirements, making it suitable for small form-factor devices.
  • High Efficiency: Optimizes power consumption for extended battery life in mobile devices.
  • Supports multiple frequency bands: Designed to work across various cellular frequency bands.
  • 5G NR and LTE compatibility: Supports the latest cellular standards.

Benefits:

  • Reduced BOM (Bill of Materials) Cost: Integration of multiple components into a single module reduces the overall component count.
  • Simplified Design: Simplifies the RF front-end design process, reducing time to market.
  • Improved Performance: Optimized for high efficiency and linearity, ensuring reliable signal transmission.
  • Smaller Footprint: Compact package allows for use in smaller, more portable devices.
  • Enhanced Reliability: Designed for robust performance in demanding environments.
  • Optimized for cellular performance: Improves signal quality and range.

Additional Details:

The SKY59256-701LF operates across a range of cellular frequencies and supports various modulation schemes. It is designed to meet the stringent requirements of modern cellular standards, including LTE and 5G NR. The module’s high efficiency and low power consumption make it ideal for battery-powered devices. The integrated filters provide excellent out-of-band rejection, minimizing interference with other wireless devices. The compact package and simplified interface streamline the design process, reducing time and cost. The module's performance is characterized by high linearity and efficiency, which ensures that the signal is transmitted with minimal distortion and maximum power. The module is designed to operate over a wide range of environmental conditions.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess