EN
  • EN
  • DE

SKY65345-11

Part No SKY65345-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description FEM, 2300-2700 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978349-SKY65345-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65345-11 CAD Model

Description

The SKY65345-11 is a front-end Low-Noise Amplifier (LNA) from Skyworks Solutions, designed for GNSS (Global Navigation Satellite System) applications. It is specifically optimized for GPS, GLONASS, and BeiDou frequencies, offering high gain and low noise figure to improve receiver sensitivity.

Applications:

  • GPS Navigation Devices: Handheld GPS units and in-car navigation systems.
  • Mobile Phones: Smartphones with GPS capabilities.
  • Tablet Computers: Tablets equipped with GPS functionality.
  • IoT Devices: Tracking devices and other Internet of Things applications requiring location services.
  • Asset Tracking: Tracking valuable assets and equipment using GPS.

Features:

  • High Gain: Provides significant signal amplification for weak GNSS signals.
  • Low Noise Figure: Minimizes noise contribution, improving receiver sensitivity.
  • Integrated Filtering: Reduces out-of-band interference for cleaner signal reception.
  • Low Current Consumption: Extends battery life in portable devices.
  • Small Size: Compact package for easy integration into space-constrained designs.
  • Single Supply Voltage: Operates from a single voltage supply for simplified design.

Benefits:

  • Improved GPS Accuracy: Enhances the precision of location data.
  • Faster Time-to-First-Fix (TTFF): Reduces the time required to acquire a GPS signal.
  • Extended Battery Life: Minimizes power consumption, increasing operating time.
  • Enhanced Signal Reception: Improves performance in weak signal environments.
  • Reduced System Cost: Integrates multiple functions into a single chip.

The SKY65345-11 LNA is a crucial component for GNSS receivers, enhancing their ability to acquire and track satellite signals in challenging environments. Its high gain and low noise figure contribute to improved sensitivity, accuracy, and overall performance. The integrated filtering helps to reject unwanted signals, ensuring reliable operation.

Technical Specifications: The device typically operates at a supply voltage of around 1.8V. The specific gain and noise figure values can be found in the product datasheet. The LNA is designed to meet stringent requirements for sensitivity and power consumption, making it ideal for battery-powered GPS devices. It is available in a compact SMT package for efficient assembly.

You May Also Be Interested in

Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess