EN
  • EN
  • DE

SKY65380-11

Part No SKY65380-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description FEM, 690-920 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993354-SKY65380-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65380-11 CAD Model

Description

The SKY65380-11 is a highly integrated Front-End Module (FEM) designed for high-power Wi-Fi applications in the 2.4 GHz ISM band, manufactured by Skyworks Solutions Inc. This FEM incorporates a power amplifier (PA), a low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch, all in a compact package. It's optimized for IEEE 802.11b/g/n WLAN systems.

Applications

  • Wi-Fi routers: Enhancing the range and performance of wireless routers.
  • Access points: Providing robust wireless connectivity for access points in homes, offices, and public areas.
  • IoT devices: Enabling reliable wireless communication for Internet of Things (IoT) devices.
  • Wireless repeaters: Extending the coverage area of existing Wi-Fi networks.
  • Wireless USB adapters: Improving the performance of wireless USB adapters for laptops and desktops.

Features

  • High output power: Delivers a high transmit power for extended range.
  • Low noise figure: Minimizes noise in the receiver path for improved sensitivity.
  • Integrated T/R switch: Simplifies system design and reduces board space.
  • LNA bypass mode: Allows for direct connection of the antenna to the receiver for improved performance in high signal environments.
  • Small package size: Enables compact and space-saving designs.

Benefits

  • Extended Wi-Fi range: Enables reliable wireless connectivity over longer distances.
  • Improved data throughput: Provides faster data transfer rates.
  • Reduced power consumption: Optimizes power efficiency for longer battery life.
  • Simplified system design: Reduces the number of external components required.
  • Lower cost: Offers a cost-effective solution for high-performance Wi-Fi applications.

Additional Details

Key specifications for the SKY65380-11 include output power, gain, noise figure, and supply voltage. It operates in the 2.4 GHz ISM band and supports various modulation schemes, including DSSS and OFDM. The FEM is designed to meet the requirements of various regulatory standards. Refer to the Skyworks Solutions Inc. datasheet for detailed specifications, application notes, and recommended PCB layout guidelines. Proper impedance matching and thermal management are crucial for optimal performance.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess