SKY66294-11

Quick Quote
Part No SKY66294-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 2GHZ-2.3GHZ 16MCM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 19 Weeks
Features RF Amplifier IC General Purpose 2GHz ~ 2.3GHz 16-MCM (5x5)
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-SMD Module
Case / Package 16-MCM (5x5)
Family Name SKY66294
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.33.0001
Other Part Number 863-2011-1, 863-2011-2, 863-2011-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933930-SKY66294-11
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Skyworks Solutions Inc. 933930-SKY66294-11 is a high popularity electronic component that is part of the RF/IF and RFID category.

  • Ideal for: electronic devices that require a high frequency range of 2GHz to 2.3GHz
  • Benefit: Conserve energy in electronic devices
  • Manufacturer: Skyworks Solutions Inc.

You May Also Be Interested in

Anadigics, Inc
IC RF AMP CDMA 1.85GHZ-1.91GHZ
Lowest to $2.6219
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Lowest to $2.6311
Anadigics, Inc
IC AMP GSM 824MHZ-849MHZ/880MHZ
Lowest to $4.4255
Anadigics, Inc
NARROW BAND HIGH POWER AMPLIFIER / RF Amplifier IC
Lowest to $2.5849
Mini-Circuits
IC RF AMP CELLULAR 0HZ-2GHZ 4SMD
Lowest to $1.0427
Qorvo US Inc.
RF Amplifier 699-960MHz PAE 31% Gain 35.5dB
Need more? Email Us
NXP
IC RF AMP 2.45GHZ TO272WB
Need more? Email Us
Anadigics, Inc
IC AMP CELLULAR 824MHZ-849MHZ
Lowest to $2.7521
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $2.7212

Top Sellers

Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0763
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4335
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9860
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.0069
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9860
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3902
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1491
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.9860
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.9020
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $3.4090
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4769
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0758
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.5381
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.5419
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1463

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
9+ $6.7464 $60.7176
19+ $6.3109 $119.9071
29+ $6.0938 $176.7202
41+ $5.6583 $231.9903
54+ $5.4412 $293.8248
67+ $5.2229 $349.9343
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess