EN
  • EN
  • DE

SKY66296-11-EVB

Part No SKY66296-11-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Obsolete
Type Amplifier
Frequency 700MHz ~ 800MHz
For Use With/Related Products SKY66296-11
Supplied Contents Board(s)
Base Product Number SKY66296
Other Names 863-1931
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8543.70.8000
Win Source Part Number 1283295-SKY66296-11-EVB
Ultra Librarian 3D Model Ultra Librarian SKY66296-11-EVB CAD Model

Description

The SKY66296-11-EVB, developed by Skyworks Solutions Inc., is an evaluation board designed to assess the performance of the SKY66296-11, a high-efficiency, multi-band multi-chip RF front-end module (FEM) for IoT and cellular applications. This EVB provides a platform for engineers to test and optimize their designs using the SKY66296-11 FEM, simplifying the development process.

Applications

  • IoT Devices: Used for evaluating the SKY66296-11 in IoT devices such as smart sensors, trackers, and wearables.
  • Cellular Applications: Employed in cellular applications, including LTE Cat-M1 and NB-IoT devices.
  • Wireless Communication Systems: Utilized in wireless communication systems requiring efficient RF front-end performance.
  • Smart Home Devices: Integrated into smart home devices for reliable wireless connectivity.
  • Asset Tracking: Used in asset tracking applications requiring long-range communication.

Features

  • SKY66296-11 FEM: Includes the SKY66296-11 multi-band multi-chip RF front-end module.
  • SMA Connectors: Provides SMA connectors for easy connection to external test equipment.
  • On-Board Matching Network: Features an on-board matching network for optimal performance.
  • Test Points: Offers test points for monitoring key signals.
  • Comprehensive Documentation: Comes with comprehensive documentation, including a user guide and schematic.
  • Easy-to-Use Interface: Provides an easy-to-use interface for configuring the SKY66296-11.

Benefits

  • Simplified Evaluation: Simplifies the evaluation of the SKY66296-11, saving time and effort.
  • Faster Prototyping: Allows for faster prototyping of designs using the SKY66296-11.
  • Reduced Development Costs: Reduces development costs by providing a ready-to-use evaluation platform.
  • Improved Design Accuracy: Helps improve design accuracy by providing access to key signals and parameters.
  • Faster Time-to-Market: Enables faster time-to-market by accelerating the design and development process.

The Skyworks Solutions Inc. SKY66296-11-EVB is an essential tool for engineers working with the SKY66296-11 RF front-end module. It provides a convenient and efficient way to evaluate the device's performance and develop applications. The board's comprehensive features and documentation make it easy to use and understand, allowing engineers to quickly get started with their designs. The SKY66296-11 is known for its high efficiency, low noise figure, and excellent linearity, making it suitable for demanding applications. Its multi-band support ensures compatibility with various wireless standards.

You May Also Be Interested in

MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess