EN
  • EN
  • DE

SKY73085-11

Part No SKY73085-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Mixers
Description IC MIXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
RF Type CDMA, EDGE, GSM, ISM, UMTS, WCDMA
Frequency 390MHz ~ 500MHz
Number of Mixers 2
Gain 9.3dB
Noise Figure 9.3dB
Secondary Attributes Down Converter
Current - Supply 350mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 36-SMD Module
Supplier Device Package 36-MCM (6x6)
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 933949-SKY73085-11
Ultra Librarian 3D Model Ultra Librarian SKY73085-11 CAD Model

Description

The Skyworks Solutions Inc. RF Mixer with part number 933949-SKY73085-11 is a high-performance electronic component designed for RF and Wireless applications. It belongs to the RF Mixers category and is suitable for various RF systems. It is manufactured by Skyworks Solutions Inc.

  • Frequency Range: 390MHz to 500MHz
  • RF Type: CDMA, EDGE, GSM, ISM, UMTS, and WCDMA applications
  • Gain: 9.3dB
  • Noise Figure: 9.3dB
  • Current Supply: 350mA
  • Voltage Range: 4.75V to 5.25V
  • Package: Surface mount with 36-SMD module
  • Supplier Device Package: 36-MCM (6x6)
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,702 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess