EN
  • EN
  • DE

SKY74702

Part No SKY74702
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Description Transmitter for CDMA Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324895-SKY74702
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY74702 CAD Model

Description

The SKY74702, manufactured by Skyworks Solutions Inc., is a highly integrated front-end module (FEM) designed for 5 GHz WLAN applications. This module incorporates a power amplifier (PA), low noise amplifier (LNA) with bypass, a transmit/receive (T/R) switch, and a power detector. The SKY74702 is designed to operate in IEEE 802.11a/n/ac wireless local area network (WLAN) systems.

Applications:

  • 5 GHz Wireless routers
  • 5 GHz Wireless repeaters
  • 5 GHz Wireless USB adapters
  • 5 GHz Access points
  • 5 GHz Mobile devices with WLAN connectivity

Features:

  • Integrated PA, LNA, T/R switch, and power detector
  • High transmit power for extended range
  • Low noise figure for improved receive sensitivity
  • Small form factor for compact designs
  • Integrated input and output matching
  • Single supply voltage operation

Benefits:

  • Simplified system design and reduced BOM cost
  • Improved WLAN performance with higher data rates and extended range
  • Increased power efficiency, resulting in longer battery life for portable devices
  • Reduced PCB area due to high integration
  • Enhanced reliability and robustness

The SKY74702 FEM offers excellent performance characteristics, including high transmit power, low noise figure, and high linearity, specifically tailored for 5 GHz WLAN bands. It is designed to meet the demanding requirements of modern WLAN systems. The integrated power detector enables precise power control and monitoring, ensuring optimal performance across varying operating conditions. The device is available in a compact surface-mount package, which simplifies integration into diverse WLAN devices. The use of advanced manufacturing processes guarantees high reliability and consistent performance.

The SKY74702 is ideally suited for applications where both space and power consumption are critical considerations. The high level of integration minimizes the need for external components, resulting in a smaller and more cost-effective overall solution. The device is designed to operate over a wide temperature range, making it suitable for use in both indoor and outdoor deployments. Its robust design and high performance make it an excellent choice for demanding WLAN applications. The integrated LNA bypass feature allows the receiver to operate in high signal environments without being overloaded, thereby enhancing the overall dynamic range of the WLAN system. The T/R switch ensures effective isolation between the transmitter and receiver, preventing unwanted signals from interfering with the receive signal and maintaining signal integrity.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess