EN
  • EN
  • DE

SKY77155-13

Part No SKY77155-13
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324908-SKY77155-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77155-13 CAD Model

Description

The SKY77155-13 is a Front-End Module (FEM) manufactured by Skyworks Solutions Inc. It is designed for use in multimode multiband (MMMB) GSM / GPRS / EDGE applications. This module provides a complete RF front-end solution, integrating key components to simplify design and improve performance.

Applications:

  • Mobile Phones: Used in GSM/GPRS/EDGE mobile phones for efficient signal transmission and reception.
  • Wireless Modules: Integrated into wireless communication modules for cellular connectivity.
  • Handheld Devices: Employed in various handheld devices requiring GSM/GPRS/EDGE capabilities.
  • M2M Applications: Suitable for machine-to-machine communication devices.

Features:

  • Multiband Support: Supports multiple GSM/GPRS/EDGE frequency bands for global compatibility.
  • Integrated Power Amplifier (PA): Includes a highly efficient PA for reliable signal amplification.
  • Integrated Filters: Features integrated filters to minimize interference and improve signal quality.
  • Compact Design: Small form factor enables easy integration into space-constrained devices.
  • High Efficiency: Optimized for low power consumption, maximizing battery life.

Benefits:

  • Simplified RF Design: Reduces design complexity by integrating multiple components into a single module.
  • Improved Performance: Enhances signal transmission and reception performance.
  • Reduced Board Space: Minimizes PCB area, allowing for smaller device designs.
  • Faster Time-to-Market: Speeds up product development with a ready-to-use front-end solution.
  • Lower BOM Cost: Reduces overall system cost by integrating multiple components.

Additional Details:

The SKY77155-13 FEM module is designed to operate within the GSM/GPRS/EDGE frequency bands, ensuring compatibility with various cellular networks. It incorporates a high-performance power amplifier, filters, and impedance matching networks. The module is optimized for efficient power consumption and reliable signal transmission, meeting the demands of modern mobile communication devices. The compact design allows for easy integration into mobile phones, wireless modules, and other handheld devices. Its high efficiency extends battery life, making it ideal for battery-powered applications.

You May Also Be Interested in

AMCC
Lowest to $3.2617
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9009 $58.5585
160+ $0.7392 $118.2720
245+ $0.7161 $175.4445
335+ $0.6930 $232.1550
435+ $0.6699 $291.4065
580+ $0.6006 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,689 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess