EN
  • EN
  • DE

SKY77328-12

Part No SKY77328-12
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324956-SKY77328-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY77328-12 CAD Model

Description

The SKY77328-12, manufactured by Skyworks Solutions Inc., is a Power Amplifier Module (PAM) primarily intended for use in mobile communication devices. This PAM supports quad-band GSM/GPRS/EDGE operation. Its key function is to efficiently amplify the RF signal transmitted from the transceiver to the antenna, thereby ensuring reliable and consistent communication across a range of frequency bands.

Applications:

  • GSM/GPRS/EDGE Mobile Phones
  • Handheld Wireless Devices
  • Cellular-enabled IoT Devices
  • Wireless Data Terminals

Features:

  • Quad-Band GSM/GPRS/EDGE: Supports GSM850, EGSM900, DCS1800, and PCS1900 bands.
  • High Power Added Efficiency (PAE): Optimizes power consumption to extend battery life.
  • Compact Size: Allows for integration into space-constrained devices.
  • Integrated Power Control: Ensures stable output power over varying operating conditions.
  • Low Voltage Operation: Compatible with standard mobile device battery voltages.
  • Internal Impedance Matching: Reduces the need for external components and simplifies design.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Improved Signal Quality: Reliable power amplification ensures robust communication.
  • Reduced Board Space: Compact design allows for smaller devices.
  • Simplified Design: Integrated matching and power control reduces complexity.
  • Cost-Effective: Integrated solution reduces component count and manufacturing costs.

Technical Specifications:

The SKY77328-12 operates in the GSM850, EGSM900, DCS1800, and PCS1900 bands. It is typically powered by a voltage between 3.2V and 4.8V. The module is engineered with advanced techniques to achieve high Power Added Efficiency (PAE), minimizing both current consumption and heat generation. The integrated power control circuitry ensures consistent output power across a range of battery voltages and temperature conditions. The device incorporates impedance matching to reduce external components and streamline the design. The SKY77328-12 is manufactured utilizing advanced CMOS and GaAs HBT technology to ensure optimal performance and reliability.

This Power Amplifier Module meets stringent regulatory requirements for mobile devices and complies with GSM/GPRS/EDGE standards. It is designed for seamless integration with commonly used GSM baseband chipsets. The SKY77328-12 is a reliable and high-performance solution tailored for mobile communication applications.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess