The SKY77340-12 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc. designed for mobile devices operating within specific GSM/GPRS/EDGE frequency bands. It's a crucial component in enabling cellular communication.
Applications
- 2G/2.5G GSM/GPRS/EDGE cellular handsets
- Mobile phones
- Data cards
- IoT devices requiring 2G connectivity
Features
- GSM850/900, DCS1800, and PCS1900 bands support
- High efficiency at maximum power
- Low Tx current consumption
- Integrated transmit filter
- Small solution size
- Meets or exceeds all applicable GSM/GPRS/EDGE standards
- Manufactured in a compact package
Benefits
- Extended battery life in mobile devices due to high efficiency.
- Reduced board space requirements because of the compact design and integrated filter.
- Improved call quality and data transmission reliability, meeting stringent cellular standards.
- Simplified design and manufacturing process due to the module's integrated functionality.
- Lower overall system cost by minimizing the need for external components.
Additional Details
The SKY77340-12 PAM integrates a GSM/GPRS/EDGE transmit filter, further minimizing external component requirements and simplifying board layout. It's designed to operate with a supply voltage typically in the range of 3.2 to 4.8V. The module's power control is handled through dedicated control pins, enabling precise power management and optimization. It also features excellent harmonic performance, ensuring compliance with regulatory requirements. The compact size makes it suitable for integration in space-constrained mobile devices. It is typically mounted using surface mount technology (SMT).