EN
  • EN
  • DE

SKY77501-12

Part No SKY77501-12
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324993-SKY77501-12
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SKY77501-12 CAD Model

Description

The SKY77501-12 is a front-end module (FEM) designed for UMTS/HSDPA/HSUPA/HSPA+ applications in cellular devices. It integrates a power amplifier (PA), a duplexer, and an antenna switch, providing a complete RF front-end solution for multi-band operation. It's designed to meet the specific needs of 3G and 3.5G wireless communication.

Applications

  • 3G/3.5G UMTS/HSDPA/HSUPA/HSPA+ cellular handsets
  • Mobile phones
  • Wireless broadband devices

Features

  • Multi-band UMTS operation
  • High-efficiency power amplifier
  • Integrated duplexer for transmit and receive isolation
  • Integrated antenna switch for band selection
  • Small form factor
  • Low voltage control interface

Benefits

  • Reduced component count and board space requirements
  • Simplified RF design and manufacturing processes
  • Improved system performance and efficiency
  • Enhanced reliability and robustness
  • Optimized power consumption for extended battery life

Additional Details

The SKY77501-12 FEM is engineered for optimal performance in UMTS/HSDPA/HSUPA/HSPA+ systems. Its high-efficiency power amplifier maximizes battery life and minimizes heat dissipation. The integrated duplexer ensures proper isolation between transmitted and received signals, crucial for reliable communication. The integrated antenna switch enables seamless switching between different frequency bands, allowing for global compatibility. The compact size of the module minimizes the overall footprint in mobile devices. The low voltage control interface ensures easy integration with baseband processors and contributes to overall power efficiency.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess