EN
  • EN
  • DE

SKY77513-12

Part No SKY77513-12
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325000-SKY77513-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY77513-12 CAD Model

Description

The SKY77513-12 is a front-end module (FEM) designed for WCDMA/HSDPA/HSUPA/HSPA+ applications within mobile devices. This FEM integrates key RF components such as a power amplifier, a duplexer, and an antenna switch. The integration offers a complete RF front-end solution to simplify design and improve performance in 3G/3.5G wireless devices.

Applications

  • 3G/3.5G WCDMA/HSDPA/HSUPA/HSPA+ cellular handsets
  • Smartphones
  • Wireless broadband devices

Features

  • Multi-band WCDMA operation
  • High-efficiency power amplifier
  • Integrated duplexer
  • Integrated antenna switch
  • Compact form factor
  • Low voltage control

Benefits

  • Reduced component count
  • Simplified PCB layout
  • Improved power efficiency
  • Enhanced system reliability
  • Lower bill of materials (BOM) cost

Additional Details

The SKY77513-12 FEM is engineered to meet the demands of WCDMA/HSDPA/HSUPA/HSPA+ mobile communication systems. Its high-efficiency power amplifier optimizes battery life by minimizing power consumption while delivering the required output power. The integrated duplexer ensures adequate isolation between the transmitted and received signals. The integrated antenna switch enables seamless switching between supported frequency bands. The module's compact form factor facilitates integration into smaller and thinner mobile devices. The low voltage control interface simplifies integration with digital baseband processors. Overall, the SKY77513-12 provides a comprehensive RF front-end solution for 3G/3.5G wireless applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess