EN
  • EN
  • DE

SKY77555-11

Part No SKY77555-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325033-SKY77555-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77555-11 CAD Model

Description

The SKY77555-11 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc., designed for multimode multiband (MMMB) operation in cellular handsets. It supports 2G, 3G, and 4G standards, providing efficient and reliable amplification of radio frequency (RF) signals for transmission. This PAM is a critical component in mobile devices, enabling clear and consistent communication across various network frequencies and modulation schemes.

Applications

  • Cellular handsets (smartphones, feature phones)
  • Mobile hotspots
  • Data cards
  • Tablets with cellular connectivity

Features

  • Multimode multiband operation: Supports GSM, GPRS, EDGE, UMTS, and LTE.
  • High efficiency: Minimizes power consumption, extending battery life.
  • Integrated power control: Provides precise output power management.
  • Compact size: Enables integration into small form-factor devices.
  • Low quiescent current: Reduces power consumption in idle mode.
  • 50-ohm input/output match

Benefits

  • Improved call quality and data rates: Enhanced RF performance ensures reliable communication.
  • Extended battery life: High efficiency minimizes power consumption.
  • Smaller device size: Compact design allows for slimmer and more portable devices.
  • Reduced BOM (Bill of Materials) cost: Integrated functionality reduces the need for external components.
  • Simplified design: Easy integration into handset designs.

Additional Details

The SKY77555-11 typically operates within a specific voltage range (e.g., 3.2V to 4.8V) and is designed to meet stringent regulatory requirements for RF emissions. It utilizes advanced packaging technologies to ensure optimal thermal performance and reliability. The module incorporates internal matching networks, simplifying the design process and reducing the need for external components. It also incorporates power control circuitry which allows for precise adjustment of the output power, optimizing for network conditions and minimizing interference.

This PAM integrates multiple amplifier stages, filters, and matching networks into a single compact module. It is designed to meet the demanding performance and reliability requirements of modern mobile devices. The SKY77555-11 is a key component in ensuring seamless and efficient wireless communication.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess