EN
  • EN
  • DE

SKY77627-51

Part No SKY77627-51
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325054-SKY77627-51
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY77627-51 CAD Model

Description

The SKY77627-51 is a power amplifier module (PAM) designed for multi-band GSM / GPRS / EDGE applications. It supports various frequency bands, offering a compact and efficient solution for wireless communication devices. This PAM integrates a high-efficiency power amplifier, impedance matching circuitry, and a directional coupler for optimal performance.

Applications

  • GSM/GPRS/EDGE mobile phones
  • Wireless data terminals
  • Handheld communication devices

Features

  • High efficiency power amplifier
  • Multi-band operation: GSM850/900, DCS1800, PCS1900
  • Integrated impedance matching circuitry
  • Directional coupler for power detection
  • Compact size
  • Low harmonic emissions

Benefits

  • Extended battery life due to high efficiency
  • Reduced PCB area due to compact size
  • Improved call quality through low harmonic emissions
  • Simplified design and manufacturing processes
  • Cost-effective solution for multi-band applications

The SKY77627-51 utilizes advanced HBT (Heterojunction Bipolar Transistor) technology to achieve high power efficiency and linearity. The integrated impedance matching networks are carefully designed to provide optimal performance across all supported frequency bands. The directional coupler allows for accurate power detection and control, ensuring stable operation under varying load conditions. This module is fully shielded to minimize EMI (Electromagnetic Interference) and ensure compliance with regulatory requirements. The device is manufactured using industry-standard surface mount technology (SMT), allowing for easy integration into mobile device platforms. Furthermore, it is designed to meet stringent requirements of mobile communication standards, making it suitable for wide range of GSM, GPRS and EDGE applications. The module is supplied in compact surface-mount package, suitable for automated assembly using standard pick and place equipment. It can also withstand lead-free reflow soldering temperatures, simplifying the assembly process. Overall, the SKY77627-51 offers a highly integrated and efficient solution for GSM/GPRS/EDGE power amplification.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess