EN
  • EN
  • DE

SKY77708-15_EVB

Part No SKY77708-15_EVB
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Eval Board for SKY77708-15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003383-SKY77708-15_EVB
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY77708-15_EVB CAD Model

Description

The SKY77708-15_EVB is an evaluation board designed by Skyworks Solutions Inc. for the SKY77708-15, a multimode multiband Power Amplifier Module (PAM) that supports GSM/GPRS/EDGE and UMTS/HSDPA/HSUPA/HSPA+/LTE technologies. This PAM is primarily used in cellular handsets and other wireless communication devices. The evaluation board allows engineers to test and evaluate the performance of the SKY77708-15 in a controlled environment before integrating it into their designs.

Applications

  • Cellular handsets (smartphones, feature phones)
  • Wireless communication devices
  • Internet of Things (IoT) devices with cellular connectivity
  • M2M (Machine-to-Machine) communication modules
  • Testing and evaluation of RF power amplifier performance

Features

  • Evaluation platform for the SKY77708-15 Power Amplifier Module
  • Supports GSM/GPRS/EDGE and UMTS/HSDPA/HSUPA/HSPA+/LTE technologies
  • On-board RF connectors for signal input and output
  • Test points for voltage and current measurements
  • Well-defined layout for minimizing signal losses and reflections
  • Easily configurable for different operating bands and modes
  • Allows for performance evaluation of power added efficiency (PAE)
  • Provides access to control signals for power management

Benefits

  • Simplified Evaluation: The evaluation board simplifies the process of testing and evaluating the SKY77708-15 PAM.
  • Accurate Performance Measurement: Provides accurate measurements of RF performance parameters.
  • Reduced Development Time: Helps accelerate the development cycle by providing a ready-to-use testing platform.
  • Design Optimization: Allows engineers to optimize their designs for maximum performance and efficiency.
  • Debugging Support: Facilitates debugging and troubleshooting of RF circuits.
  • Comprehensive Testing: Enables comprehensive testing of the PAM under various operating conditions.
  • Time to Market: The use of EVB contributes to shorter time to market.

Technical Specifications

The SKY77708-15_EVB is designed to operate with the SKY77708-15 PAM. It includes impedance matching networks for different frequency bands. It typically requires a power supply voltage of 3.0 to 4.5V. The board layout is optimized for minimal signal loss and reflection. Detailed specifications and documentation are available from Skyworks Solutions Inc.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess