EN
  • EN
  • DE

SKY77716-11

Part No SKY77716-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325077-SKY77716-11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY77716-11 CAD Model

Description

The SKY77716-11 is a Power Amplifier Module (PAM) manufactured by Skyworks Solutions Inc., designed primarily for GSM/GPRS/EDGE applications. It is a quad-band PAM, supporting GSM850, EGSM900, DCS1800, and PCS1900.

Applications:

  • GSM/GPRS/EDGE enabled Mobile Phones
  • Handheld Devices
  • Wireless Communication Modules

Features:

  • Quad-Band GSM/GPRS/EDGE Operation
  • High Efficiency
  • Integrated Power Control
  • Small Form Factor
  • Low Voltage Supply

Benefits:

  • Improved Battery Life
  • Reduced PCB Area
  • Simplified Design
  • Enhanced Network Coverage

The SKY77716-11 Power Amplifier Module (PAM) integrates a quad-band power amplifier, impedance matching circuitry, and power control functions into a compact module. The PAM is designed for use in GSM/GPRS/EDGE mobile phones and other wireless communication devices. Its high efficiency ensures extended battery life, while its small form factor minimizes PCB area requirements. The integrated power control loop provides accurate and stable output power across all supported frequency bands. The module operates from a low voltage supply, which further reduces power consumption. It incorporates robust ESD protection to enhance reliability. The SKY77716-11 simplifies the design process, reducing the time and cost associated with developing GSM/GPRS/EDGE products. The module is fully compliant with GSM/GPRS/EDGE standards. Advanced impedance matching techniques are employed to optimize performance in various operating conditions. The SKY77716-11 helps manufacturers meet the increasing demand for smaller, more efficient, and more reliable mobile devices. It supports GPRS multi-slot class 12 operation. The module architecture is optimized for performance and ruggedness in harsh mobile environments. The module utilizes advanced packaging technologies to minimize size and improve thermal performance. The device includes internal filtering to reduce unwanted emissions. The module undergoes rigorous testing to ensure reliable operation over a wide range of temperature and voltage conditions. The SKY77716-11 is a cost-effective solution for mobile device manufacturers looking to improve the performance and efficiency of their products.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess