The SKY77807-14 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc., designed for use in multimode, multiband (MMMB) cellular handsets supporting GSM, GPRS, EDGE, UMTS, and LTE technologies. This module is a critical component in the RF front-end, providing the necessary power amplification for signal transmission.
Applications
- Multimode Multiband (MMMB) Cellular Handsets
- Smartphones supporting 2G, 3G, and 4G networks
- Mobile Devices requiring wide frequency band compatibility
Features
- Multimode, Multiband Operation: Supports GSM, GPRS, EDGE, UMTS, and LTE modes across multiple frequency bands.
- High Efficiency: Designed for optimal power efficiency to maximize battery life.
- Small Form Factor: Compact design suitable for integration into space-constrained mobile devices.
- Integrated Matching Circuitry: Simplifies board layout and reduces external component count.
- High Linearity: Ensures accurate signal amplification and minimizes distortion.
Benefits
- Extended Battery Life: High efficiency operation leads to longer usage time for mobile devices.
- Reduced Board Space: Compact size and integrated matching minimize PCB area requirements.
- Improved Signal Quality: High linearity ensures cleaner signal amplification and better call quality.
- Simplified Design: Integrated matching circuitry reduces the complexity of the RF front-end design.
- Versatile Compatibility: Multimode multiband support enables operation across a wide range of cellular networks.
Additional Details
The SKY77807-14 PAM incorporates internal filters and matching networks for optimized performance across supported frequency bands. It operates typically with a supply voltage between 3.2V and 4.5V. The module is designed to meet strict regulatory requirements for cellular devices. It often utilizes advanced GaAs HBT technology to achieve high power efficiency and linearity. Supported frequency bands may include GSM850, EGSM900, DCS1800, PCS1900, UMTS bands, and various LTE bands. Consult the product datasheet for precise specifications and operating conditions.