EN
  • EN
  • DE

SKY77938-11

Part No SKY77938-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description SkyLiTE 3G/4G MMMB PA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965324-SKY77938-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY77938-11 CAD Model

Description

The SKY77938-11 is a multimode multiband Power Amplifier Module (PAM) from Skyworks Solutions. It's designed for use in cellular handsets supporting 2G, 3G, and 4G LTE technologies. This PAM provides efficient and reliable power amplification for transmit signals across multiple frequency bands.

Applications

  • Cellular handsets: Used in smartphones and other cellular devices to amplify transmit signals for voice and data communication.
  • Mobile broadband devices: Integrated into mobile hotspots, tablets, and other devices requiring cellular connectivity.
  • M2M applications: Employed in machine-to-machine (M2M) devices that rely on cellular networks for data transmission.
  • IoT devices: Utilized in Internet of Things (IoT) devices requiring wide area network (WAN) connectivity through cellular networks.
  • Wireless data terminals: Integrated in wireless terminals needing cellular communication.

Features

  • Multiband support: Supports multiple frequency bands used in 2G, 3G, and 4G LTE networks.
  • High efficiency: Delivers high power amplification efficiency, minimizing power consumption and extending battery life.
  • Integrated power amplifier: Includes all necessary power amplification circuitry in a single module.
  • Small form factor: Designed for compact integration in mobile devices.
  • Linearity: Maintains signal linearity to meet stringent cellular standards.

Benefits

  • Extended battery life: Improves battery performance in mobile devices due to its high efficiency.
  • Reduced BOM cost: Lowers the bill of materials (BOM) cost by integrating multiple components into a single module.
  • Simplified design: Eases the design process for cellular handsets by providing a pre-tested and optimized PAM solution.
  • Improved signal quality: Ensures high-quality transmit signals for reliable cellular communication.
  • Faster time to market: Accelerates the development and deployment of cellular devices.

Additional Details

The SKY77938-11 typically includes multiple power amplifiers, filters, and control circuitry within a single package. The specific frequency bands supported, output power levels, and power supply requirements will be detailed in the Skyworks datasheet. The PAM is designed to meet the requirements of various cellular standards including GSM, EDGE, UMTS, HSPA, and LTE. It usually uses a surface mount package for ease of integration into circuit boards. It includes features to maintain performance under various load conditions. It also meets regulatory requirements for cellular transmission.

You May Also Be Interested in

Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess