EN
  • EN
  • DE

SKY78021-51

Part No SKY78021-51
Manufacturer Skyworks Solutions Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 756614-SKY78021-51
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY78021-51 CAD Model

Description

The SKY78021-51 is a multimode multiband (MMMB) front-end module (FEM) from Skyworks Solutions, Inc. It's designed to support 2G/3G/4G LTE cellular standards. This FEM integrates multiple functions, including power amplification, filtering, and switching, to provide a compact and high-performance solution for wireless communication devices.

Applications:

  • Smartphones
  • Tablets
  • Mobile hotspots
  • IoT devices with cellular connectivity
  • Wireless data cards

Features:

  • Multimode multiband operation (2G/3G/4G LTE)
  • Integrated power amplifier (PA)
  • Integrated filters for harmonic rejection
  • Integrated SPDT/SPxT switches for antenna selection
  • Compact size
  • High efficiency

Benefits:

  • Reduced board space due to integration
  • Improved signal quality through filtering
  • Simplified RF front-end design
  • Enhanced battery life due to high efficiency
  • Cost-effective solution

Additional Details:

The SKY78021-51 is designed to operate across a wide range of cellular frequencies. It typically includes multiple power amplifier stages to support different power classes. The integrated filters help to suppress unwanted harmonics and spurious emissions. The switches allow for flexible antenna selection and band switching. The module is usually controlled via a MIPI interface. Proper impedance matching and layout techniques are critical for optimal performance. Consult the Skyworks Solutions datasheet for detailed specifications, application notes, and recommended external components.

Always refer to the official Skyworks Solutions datasheet for detailed specifications and application guidelines before using this component in your design.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess