EN
  • EN
  • DE

SKY85013-11

Part No SKY85013-11
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1537+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 712179-SKY85013-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY85013-11 CAD Model

Description

The SKY85013-11 is a highly integrated front-end module (FEM) designed for 2.4 GHz WLAN applications, manufactured by Skyworks Solutions. It incorporates a power amplifier (PA), low-noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch.

Applications

  • Wireless Routers: Used in wireless routers and access points to amplify and switch RF signals.
  • Wireless Adapters: Integrated into USB and PCIe wireless network adapters.
  • IoT Devices: Employed in Internet of Things (IoT) devices requiring 2.4 GHz WLAN connectivity.
  • Smart Home Devices: Used in smart home devices for wireless communication.
  • Mobile Devices: Found in smartphones and tablets for WLAN functionality.

Features

  • Integrated Front-End Module (FEM): Combines PA, LNA, and T/R switch in a single package.
  • 2.4 GHz WLAN Operation: Optimized for 2.4 GHz IEEE 802.11 b/g/n/ax standards.
  • High Power Amplifier (PA): Delivers high output power for extended range.
  • Low-Noise Amplifier (LNA): Enhances receiver sensitivity by amplifying weak signals.
  • Transmit/Receive (T/R) Switch: Enables efficient switching between transmit and receive modes.
  • Small Size: Compact design suitable for space-constrained applications.

Benefits

  • Improved Wireless Performance: High PA output power and LNA sensitivity enhance range and signal quality.
  • Reduced Board Space: Integrated design minimizes component count and board size.
  • Simplified Design: Integrated functionality reduces design complexity and time-to-market.
  • Enhanced Reliability: Designed for robust performance in demanding wireless environments.

Technical Specifications

The SKY85013-11 features a high transmit output power and low receive noise figure. It operates at 2.4 GHz and complies with the 802.11 b/g/n/ax WLAN standards. The integrated T/R switch provides excellent isolation between the transmit and receive paths. The module operates on a single supply voltage. Detailed specifications are available in the Skyworks datasheet for this part.

The SKY85013-11 is a high-performance, integrated front-end module that provides a complete solution for 2.4 GHz WLAN applications. Its combination of high output power, low noise figure, and compact size makes it an excellent choice for a wide range of wireless devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Mini-Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7972 $62.9020
80+ $1.4749 $117.9920
125+ $1.4287 $178.5875
170+ $1.3825 $235.0250
220+ $1.3363 $293.9860
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess