EN
  • EN
  • DE

LTC6994IS6-1#TRMPBF

Part No LTC6994IS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC6994IS6-1#TRMPBFCT,LTC6994IS6-1#TRMPBFCT-ND,LTC6994IS6-1#TRMPBFTR-ND,-2735-LTC6994IS6-1#TRMPBFCT,505-LTC6994IS6-1#TRMPBFTR,-2735-LTC6994IS6-1#TRMPBFTR,LTC6994IS6-1#TRMPBF-ND,LTC6994IS6-1#TRMPBFTR,505-LTC6994IS6-1#TRMPBFDKR,LTC6994IS6-1#TRMPBFCT,LTC6994IS6-1#TRMPBFDKR,LTC6994IS61TRMPBF,LTC6994IS6-1#TRMPBFDKR-ND,-2735-LTC6994IS6-1#TRMPBFDKR
Standard Package 500
Win Source Part Number 1231701-LTC6994IS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994IS6-1#TRMPBF CAD Model

Description

The LTC6994IS6-1#TRMPBF is a timerBlox delay block device designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact, high-precision, and versatile component is part of the timerBlox series that provides simple, accurate, and space-efficient timing solutions for a wide range of applications.

Key Features

  • Delay Time Range: The LTC6994 provides a programmable delay time range from 1µs to 33.6 seconds, offering designers flexibility in timing configurations.
  • High Accuracy: With a delay accuracy of 2.5% at 25°C and 3.5% from -40°C to 125°C, it ensures reliable performance across a wide temperature range.
  • Low Supply Voltage: The device operates on a supply voltage range from 2.25V to 5.5V, making it suitable for low-voltage applications.
  • CMOS Output Driver: It features a CMOS output driver that can source or sink up to 20mA, allowing direct interfacing with a variety of loads.
  • Simple Integration: The LTC6994 can be easily configured with one to three resistors, simplifying the design process and reducing time to market.
  • Compact Package: Housed in a compact SOT-23 package, the device saves valuable board space, which is crucial for space-constrained applications.

Applications

The LTC6994IS6-1#TRMPBF is ideal for use in numerous applications, including but not limited to:

  • System wake-up delay
  • Debouncing circuits
  • Precision pulse width modulation (PWM)
  • Time delay generation
  • Frequency discrimination
  • Switch-mode power supplies

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The LTC6994IS6-1#TRMPBF is no exception, as it has been rigorously tested and designed to meet the stringent requirements of industrial and commercial applications. With its precision timing capabilities and robust design, this device is a reliable choice for engineers looking to implement timing functions with minimal complexity and maximum efficiency.

You May Also Be Interested in

ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess