EN
  • EN
  • DE

MC100EP196BMNR4G

Part No MC100EP196BMNR4G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 1024TAP PROG 32QFN  /  Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr onsemi
Series 100EP
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 2.5ns
Tap Increment 10 ps
Available Total Delays 2.5ns ~ 13ns
Number of Independent Delays 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number MC100EP196
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC100EP196BMNR4GOSCT,ONSONSMC100EP196BMNR4G,MC100EP196BMNR4GOSTR,2156-MC100EP196BMNR4G-ONTR,=MC100EP196BMNR4GOSCT-ND,MC100EP196BMNR4GOS,MC100EP196BMNR4GOS-ND
Standard Package 1,000
Win Source Part Number 1028310-MC100EP196BMNR4G
Ultra Librarian 3D Model Ultra Librarian MC100EP196BMNR4G CAD Model

Description

The ON Semiconductor MC100EP196BMNR4G is a high-performance, precision delay line integrated circuit designed to meet the demanding requirements of timing and clock distribution systems. This versatile component is part of ON Semiconductor's 100EP series, which is well-regarded for its reliability and efficiency in managing timing solutions across various applications.

Key Features

  • Advanced Technology: Built on ON Semiconductor's innovative high-speed bipolar ECL (Emitter Coupled Logic) technology, the MC100EP196BMNR4G provides fast propagation delay and minimal skew, making it ideal for high-frequency operations.
  • Programmable Delay: This device offers a programmable delay range, allowing designers to fine-tune the timing characteristics to match specific system requirements.
  • High-Speed Performance: With its capability to operate at high frequencies, this component is particularly suited for applications that require rapid signal processing and timing accuracy.
  • Low Power Consumption: Despite its high-speed capabilities, the MC100EP196BMNR4G is engineered to maintain low power consumption, which is crucial for energy-sensitive designs.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, ensuring reliability and performance stability in various environmental conditions.
  • Surface Mount Package: The MC100EP196BMNR4G comes in a compact, surface-mount package, making it easy to integrate into space-constrained designs.

Applications

The ON Semiconductor MC100EP196BMNR4G is suitable for a range of applications, particularly where precise timing control is essential. Some of the typical applications include:

  • High-speed data communication systems
  • Networking and telecommunication equipment
  • Signal synchronization in digital circuits
  • Automated test equipment (ATE)
  • Industrial control systems
  • High-frequency clock generation and distribution

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100EP196BMNR4G is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its combination of performance, precision, and durability, the MC100EP196BMNR4G is an excellent choice for designers looking to enhance the timing accuracy of their electronic systems.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
DELAY LINE 35TAP 8NS 8-SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess