EN
  • EN
  • DE

LMK04610RTQR

Part No LMK04610RTQR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Ultra-Low Noise and Low Power JESD204B Compliant Clock Jitter Cleaner With Dual Loop PLLs | IC JITTER CLEANER 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Jitter Cleaner
PLL Yes
Input CML, LVCMOS, LVDS, LVPECL
Output HCSL, LVDS, LVPECL
Frequency - Max 6.175GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 1.7V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201687-LMK04610RTQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04610RTQR CAD Model

Description

Introducing the LMK04610RTQR from Texas Instruments

The LMK04610RTQR is a state-of-the-art clock jitter cleaner from Texas Instruments, designed to provide unparalleled frequency flexibility and stability for a wide array of applications. This advanced device is part of the LMK04610 family, known for its exceptional performance in clocking systems that require low jitter and high precision.

Key Features

  • Low Noise Phase-Locked Loop (PLL): The LMK04610RTQR boasts a high-performance PLL with low phase noise, ensuring minimal jitter in your clock signal.
  • Multiple Outputs: It features multiple configurable outputs that can generate various clock frequencies, making it suitable for different functions within electronic systems.
  • Flexible Input Options: The device supports a wide range of input frequencies, allowing it to work with various reference signals and providing design versatility.
  • Integrated EEPROM: With its onboard EEPROM, the LMK04610RTQR can store user-defined configurations, enabling easier and faster device initialization.
  • Programmable: Users can program the device through a serial interface, allowing for easy adjustments and fine-tuning of the clock settings.

Applications

The LMK04610RTQR is ideal for high-performance applications where clock stability and integrity are crucial. It is widely used in:

  • Telecommunications
  • Data communications
  • Networking equipment such as routers and switches
  • High-speed data acquisition systems
  • Test and measurement equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the LMK04610RTQR is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding environments. Whether you are designing a complex telecommunications system or a precision test instrument, the LMK04610RTQR is the right choice for your clocking needs.

Ordering Information

The LMK04610RTQR is available in a compact, surface-mount QFN package and is ready for integration into your next high-performance project. For detailed specifications and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7930 $69.5860
4+ $28.5481 $114.1924
6+ $27.6559 $165.9354
8+ $26.7638 $214.1104
10+ $25.8717 $258.7170
13+ $23.1953 $301.5389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess