EN
  • EN
  • DE

SKY85405-21

Part No SKY85405-21
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 749263-SKY85405-21
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY85405-21 CAD Model

Description

The SKY85405-21 is a highly integrated front-end module (FEM) designed for WLAN (Wireless Local Area Network) applications, specifically IEEE 802.11a/n/ac standards. Manufactured by Skyworks Solutions Inc., it is designed to enhance the performance and range of Wi-Fi devices.

Applications:

  • WLAN Routers: Used in wireless routers to improve signal strength and coverage.
  • Access Points: Employed in access points to enhance network performance.
  • Mobile Devices: Integrated into smartphones, tablets, and laptops for improved Wi-Fi connectivity.
  • IoT Devices: Utilized in Internet of Things (IoT) devices for reliable wireless communication.
  • Wireless Adapters: Found in USB and PCIe wireless adapters.

Features:

  • Frequency Range: Typically operates in the 5 GHz band.
  • Integrated LNA: Includes a Low Noise Amplifier (LNA) to improve receiver sensitivity.
  • Integrated PA: Features a Power Amplifier (PA) to boost transmit power.
  • Integrated SPDT Switch: Incorporates a Single-Pole Double-Throw (SPDT) switch for transmit/receive switching.
  • Small Size: Compact form factor for easy integration into small devices.
  • Single Supply Voltage: Operates on a single supply voltage.
  • Matched Input/Output: Input and output are matched for optimal performance.

Benefits:

  • Improved Range: Increased transmit power and receiver sensitivity extend the range of Wi-Fi devices.
  • Enhanced Performance: Optimizes signal quality and data rates for better network performance.
  • Reduced Component Count: Integrated functionality reduces the number of external components required.
  • Simplified Design: Makes WLAN system design easier and faster.
  • Compact Solution: Small size allows for integration into space-constrained devices.

Additional Details:

The SKY85405-21 is typically packaged in a small QFN (Quad Flat No-Leads) package. The specific gain, output power, and noise figure specifications will vary depending on the operating conditions. The module is designed to meet the stringent requirements of modern WLAN standards. Proper layout and impedance matching are crucial for achieving optimal performance. The datasheet provides detailed information on the electrical characteristics, application circuits, and package dimensions.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess