EN
  • EN
  • DE

SI2181-B60-GMR

Part No SI2181-B60-GMR
Manufacturer Skyworks Solutions Inc.
Catalog RF Demodulators
Description RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Function Demodulator
LO Frequency 16MHz ~ 30MHz
Voltage - Supply 1.14V ~ 1.3V
Mounting SMD (SMT)
Package / Case 48-QFN
Supplier Device Package 48-QFN (7x7)
Base Product Number SI2181
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236159-SI2181-B60-GMR
Ultra Librarian 3D Model Ultra Librarian SI2181-B60-GMR CAD Model

Description

The SI2181-B60-GMR is an RF/IF and RFID Demodulator from Skyworks Solutions Inc.

  • Package: 48-QFN
  • Mounting: SMD
  • LO Frequency: 16MHz to 30MHz
  • Voltage Supply: 1.14V to 1.3V
  • Standard Package: 2,500
  • ECCN: EAR99
  • MSL level: 2 (1 Year)

You May Also Be Interested in

Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Analog Devices Inc.
RF Demodulator IC 1.5GHz ~ 2.5GHz 16-WQFN Exposed Pad
Lowest to $3.9229
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess