EN
  • EN
  • DE

SI21822-B60-GMR

Part No SI21822-B60-GMR
Manufacturer Skyworks Solutions Inc.
Catalog RF Demodulators
Description RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Function Demodulator
LO Frequency 16MHz ~ 30MHz
Voltage - Supply 1.14V ~ 1.3V
Mounting SMD (SMT)
Package / Case 68-QFN
Supplier Device Package 68-QFN (8x8)
Base Product Number SI21822
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236160-SI21822-B60-GMR
Ultra Librarian 3D Model Ultra Librarian SI21822-B60-GMR CAD Model

Description

The Skyworks Solutions Inc. SI21822-B60-GMR is an RF demodulator designed for use in integrated circuits.

  • Packaging: tape and reel
  • Standard Package: 2,500
  • Voltage Supply: 1.14V to 1.3V
  • LO Frequency: 16MHz to 30MHz
  • Package/Case: 68-QFN

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
NXP / Nexperia
RF Demodulator IC 18-DIP (0.300", 7.62mm)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess