IBM 7893-ESW7 - FABRIC EN4093R 10GB SWITCH

Part No IBM 7893-ESW7 - FABRIC EN4093R 10GB SWITCH
Manufacturer IBM
Catalog Expansion Cards
Description FABRIC EN4093R 10GB SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Expansion Cards
Win Source Part Number 1416483-IBM 7893-ESW7 - FABRIC EN4093R 10GB SWITCH
Manufacturer IBM

Description

The IBM 7893-ESW7 is a state-of-the-art network switch that forms part of the IBM Fabric series, specifically the EN4093R 10GB switch model. It is designed to meet the demands of modern data centers by offering high-speed connectivity, reliability, and scalable network solutions. With its 10 Gigabit Ethernet (GbE) capabilities, it is well-suited for environments requiring high bandwidth and low latency, such as cloud computing, high-performance computing (HPC), and enterprise data storage. The switch provides exceptional performance, quality of service (QoS), and energy efficiency, making it an eco-friendly addition to any IT infrastructure. Its advanced features, including virtualization support and comprehensive security measures, ensure that the IBM 7893-ESW7 can handle the complex and dynamic workloads of today's data centers. Organizations looking to enhance their network's performance and manageability will find the IBM EN4093R 10GB Switch to be an invaluable asset.

You May Also Be Interested in

IBM
GX++ 12X DDR Adapter, Dual-Port
Need more? Email Us
IBM
GX++ 2-Port #5888 EXP30 Attachment Adapter
Need more? Email Us
NetApp
NetApp NVRAM6 512MB PCI-E Controller Card
Need more? Email Us
IBM
MEMORY RISER CARD
Need more? Email Us
IBM
DASD EXPANSION UNIT
Need more? Email Us
IBM
DASD EXPANSION UNIT
Need more? Email Us
IBM
GX 12X DDR ADAPTER DUAL PORT
Need more? Email Us
Lenovo
Qlogic ISCI exp. card
Need more? Email Us
NetApp
NetApp NVRAM6 512MB PCI-E Controller Card
Need more? Email Us

Top Sellers

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0516
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.5833
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.2083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.3819
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528