EN
  • EN
  • DE

SI2191-B40-GMR

Part No SI2191-B40-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Video Processing
Description IC RF VIDEO TUNER QFN / Video IC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Standard Package 2,500
ECCN OBSOLETE
Win Source Part Number 1342626-SI2191-B40-GMR
Ultra Librarian 3D Model Ultra Librarian SI2191-B40-GMR CAD Model

Description

The SI2191-B40-GMR, manufactured by Skyworks Solutions Inc., is a high-performance digital TV demodulator IC designed for terrestrial, cable, and satellite television reception. It supports a wide range of standards, making it suitable for global applications in set-top boxes, digital TVs, and other multimedia devices.

Applications:

  • Set-top boxes (STBs): Receiving and decoding digital TV signals for playback on a television.
  • Digital televisions (DTVs): Integrated directly into TVs for tuner functionality.
  • PC TV tuners: Enabling TV reception on personal computers.
  • Satellite receivers: Decoding satellite TV signals.
  • Cable modems: Supporting cable TV services.
  • Multimedia devices: Providing TV reception capabilities in various electronic gadgets.

Features:

  • Multi-standard support: Compatible with DVB-T/T2, DVB-C/C2, DVB-S/S2, ISDB-T, and ATSC standards.
  • Advanced channel equalization: Compensates for signal impairments and improves reception quality.
  • Low power consumption: Minimizes energy usage in set-top boxes and other devices.
  • High sensitivity: Enables reception of weak signals.
  • Flexible IF interface: Supports various intermediate frequency configurations.
  • Integrated LNA: Integrated Low Noise Amplifier to enhance signal to noise ratio.
  • DiSEqC 2.0 support: Compatible with satellite dish control protocols.

Benefits:

  • Worldwide compatibility: Supports a wide range of digital TV standards, making it suitable for global markets.
  • Excellent reception quality: Advanced equalization and high sensitivity ensure reliable signal reception.
  • Energy efficiency: Low power consumption reduces operating costs.
  • Simplified design: Integrated features reduce component count and simplify system design.
  • Cost-effective solution: Provides high performance at a competitive price.

Additional Details:

The SI2191-B40-GMR incorporates a sophisticated channel equalization algorithm to mitigate the effects of multipath interference and other signal distortions. It features a flexible IF interface that can be configured to support various intermediate frequency (IF) standards. The device integrates a low-noise amplifier (LNA) to improve signal sensitivity, as well as supports DiSEqC 2.0 protocol for satellite dish control. It is typically packaged in a QFN package. The device requires an external tuner for RF front end signal processing. The demodulator outputs a transport stream that can be connected to a decoder for audio and video processing.

You May Also Be Interested in

Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess