EN
  • EN
  • DE

SI2415-D-GTR

Part No SI2415-D-GTR
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM GLOBAL DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tape & Reel (TR)
Data Format V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
Baud Rates 2.4k
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SI2415
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN 5A991B2
HTSUS 8542.39.0001
Win Source Part Number 1261050-SI2415-D-GTR
Ultra Librarian 3D Model Ultra Librarian SI2415-D-GTR CAD Model

Description

The Skyworks Solutions Inc. offers the SI2415-D-GTR electronic component.

  • Series: ISOmodem
  • Packaging: Tape and reel (TR)
  • Standard Package: 2,500
  • Mounting: SMD (SMT)
  • Data Format: V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
  • Baud Rates: 2.4k
  • Voltage Supply: 3V to 3.6V
  • Package/Case: 24-TSSOP (0.173", 4.40mm Width)
  • Supplier Device Package: 24-TSSOP
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8542.39.0001
  • More Information: Visit the Win Source Part Number 1261050-SI2415-D-GTR.

You May Also Be Interested in

CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Silicon Labs
Lowest to $2.8840
Silicon Labs
Lowest to $0.5208
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $14.5766
Silicon Labs
Direct Access Arrangement 16-Pin SOIC / IC SI2400 LINE-SIDE DAA 16SOIC
Lowest to $1.0164
Silicon Labs
Need more? Email Us
Silicon Labs
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $12.2698
Silicon Labs
IC ISOMODE SYST-SIDE DAA 24TSSOP
Lowest to $9.6565
Silicon Labs
Lowest to $24.0413

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess