EN
  • EN
  • DE

SI4736-C40-GM

Part No SI4736-C40-GM
Manufacturer Skyworks Solutions Inc.
Catalog RF Receivers
Description RF RX AM/FM 520KHZ-1.71MHZ 20QFN  /  series RF Receiver AM, FM, WB 520kHz ~ 1.71MHz, 64MHz ~ 108MHz, 162.4MHz ~ 162.55MHz PCB, Surface Mount 20-QFN (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Skyworks Solutions Inc.
Package Tray
Frequency 520kHz ~ 1.71MHz, 64MHz ~ 108MHz, 162.4MHz ~ 162.55MHz
Modulation or Protocol AM, FM, WB
Applications General Purpose
Current - Receiving 19.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Base Product Number SI4736
Other Names -SI4736-C40
Standard Package 624
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236013-SI4736-C40-GM
Ultra Librarian 3D Model Ultra Librarian SI4736-C40-GM CAD Model

Description

The Skyworks Solutions Inc. SI4736-C40-GM is an RF receiver with AM, FM, and WB modulation or protocol.

  • Frequency Range: 520kHz to 1.71MHz, 64MHz to 108MHz, and 162.4MHz to 162.55MHz
  • Sensitivity: -
  • Data Rate (max): -
  • Current-Receiving: 19.9mA
  • Voltage Supply: 2.7V to 5.5V
  • Package: 20-UFQFN exposed pad package
  • Supplier Device Package: 20-QFN (3x3)
  • Operating Temperature: -20°C to 85°C
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • HTSUS: 8542.39.0001
  • Series: TransZorb®
  • Type: Zener
  • Package: Tape and reel (TR)
  • Standard Package: 624
  • Mounting: SMD (SMT)
  • Data Interface: PCB, surface mount
  • Feature: RSSI equipped
  • Applications: General-purpose

You May Also Be Interested in

Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9082 $53.9902
25+ $4.0273 $100.6825
39+ $3.9014 $152.1546
53+ $3.7756 $200.1068
69+ $3.6497 $251.8293
92+ $3.2722 $301.0424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess