EN
  • EN
  • DE

SI47972A0GE1GM

Part No SI47972A0GE1GM
Manufacturer Skyworks Solutions Inc.
Catalog RF Misc ICs and Modules
Description FM AM AUTO / RF IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Skyworks Solutions Inc.
Package Tray
Base Product Number SI47972
Standard Package 152
MSL Level 6 (Time on Label)
HTSUS 0000.00.0000
Win Source Part Number 1346954-SI47972A0GE1GM
Ultra Librarian 3D Model Ultra Librarian SI47972A0GE1GM CAD Model

Description

The SI47972A0GE1GM is an automotive tuner IC manufactured by Skyworks Solutions Inc. It is designed for high-performance automotive radio reception, supporting various global radio standards. It integrates multiple tuners into a single chip, providing advanced features such as digital radio reception and noise cancellation.

Applications:

  • Automotive radio head units
  • Digital radio receivers
  • Infotainment systems
  • Vehicle telematics
  • Aftermarket car radios

Features:

  • Multi-tuner architecture
  • Supports AM/FM, DAB/DAB+, HD Radio
  • Advanced noise cancellation
  • Integrated channel filters
  • Low power consumption
  • I2C control interface
  • Automotive-grade qualification

Benefits:

  • Enables superior radio reception performance in challenging automotive environments.
  • Supports multiple radio standards for global compatibility.
  • Reduces interference and noise for improved audio quality.
  • Simplifies design and reduces BOM cost with integrated features.
  • Meets stringent automotive requirements for reliability and performance.

Additional Details:

The SI47972A0GE1GM is designed to provide clear and reliable radio reception in the presence of strong interfering signals. It incorporates advanced digital signal processing techniques to minimize noise and distortion. The device is typically controlled via an I2C interface and requires minimal external components. The multi-tuner architecture allows for simultaneous reception of multiple radio channels, enabling features such as traffic announcements and background scanning. This device also complies with stringent automotive industry standards for quality and reliability.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess