EN
  • EN
  • DE

SI5332DD08861-GM3

Part No SI5332DD08861-GM3
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 333.33MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number SI5332
Other Names 336-SI5332DD08861-GM3
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265423-SI5332DD08861-GM3
Ultra Librarian 3D Model Ultra Librarian SI5332DD08861-GM3 CAD Model

Description

The SI5332DD08861-GM3 is a high-performance clock generator from Skyworks Solutions Inc. This device is designed to provide precise and stable clock signals for a variety of applications, including networking equipment, servers, and data centers. It offers excellent jitter performance and frequency flexibility, enabling optimal system performance.

Applications:

  • Networking equipment: Used in routers, switches, and other networking devices to generate clock signals for data transmission and synchronization.
  • Servers and data centers: Integrated into server motherboards and other data center equipment to provide precise clock signals for processors, memory, and other components.
  • High-speed data acquisition systems: Employed in data acquisition systems to generate clock signals for ADCs and other high-speed components.
  • Test and measurement equipment: Utilized in oscilloscopes, signal generators, and other test and measurement instruments to provide accurate and stable clock signals.
  • Broadcast video equipment: Used in video cameras, video switchers, and other broadcast equipment to generate clock signals for video processing and synchronization.

Features:

  • Low jitter performance: Minimizes jitter in the generated clock signals, ensuring accurate and reliable data transmission.
  • Frequency flexibility: Supports a wide range of output frequencies, allowing for customization to specific application requirements.
  • Multiple output channels: Provides multiple independent output channels, enabling the generation of different clock signals for different components.
  • I2C interface: Communicates with microcontrollers and other devices using the I2C protocol.
  • Integrated voltage-controlled oscillator (VCO): Provides a stable and accurate clock source.
  • Small form factor: Offered in a compact package for easy integration into space-constrained designs.

Benefits:

  • Improved system performance: Low jitter performance ensures accurate and reliable data transmission, resulting in improved system performance.
  • Increased design flexibility: Frequency flexibility and multiple output channels allow for customization to specific application requirements.
  • Simplified design process: Integrated VCO simplifies the design process and reduces the number of external components required.
  • Reduced board space: Small form factor allows for integration into space-constrained designs.
  • Enhanced reliability: High-quality components and robust design ensure reliable performance in demanding environments.

Additional Details:

The SI5332DD08861-GM3 operates over a wide supply voltage range (typically 1.8V to 3.3V) and supports various output signal formats, such as LVPECL, LVDS, and HCSL. Skyworks provides comprehensive datasheets, application notes, and software tools to assist developers in implementing the SI5332DD08861-GM3 in their projects. The device is commonly used in applications requiring precise and stable clock signals for high-speed data transmission and processing.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess