EN
  • EN
  • DE

SI5335A-B05865-GMR

Part No SI5335A-B05865-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266128-SI5335A-B05865-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B05865-GMR CAD Model

Description

The SI5335A-B05865-GMR is a highly integrated, four-output clock generator from Skyworks Solutions Inc. It is designed to provide precise and flexible clocking solutions for a variety of applications requiring low jitter and independent frequency generation. As part of the SI5335A family, this device offers excellent performance and simplifies clock tree design.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices that require precise timing signals.
  • Data Centers: Servers, storage systems, and high-performance computing platforms.
  • Broadcast Video Systems: Video encoders, decoders, and professional video equipment.
  • Test and Measurement Instruments: Oscilloscopes, signal generators, and frequency counters.
  • Industrial Automation: Programmable logic controllers (PLCs) and other industrial control systems.

Features:

  • Four Independent Clock Outputs: Generates up to four different frequencies simultaneously.
  • Low Jitter Performance: Minimizes timing errors and ensures high signal integrity.
  • I2C Interface: Allows for easy programmability and control.
  • Integrated Loop Filter Components: Reduces the need for external components and simplifies board layout.
  • Small Footprint: Compact QFN package saves board space.
  • LVCMOS Compatible Outputs: Provides compatibility with standard logic levels.

Benefits:

  • Improved System Performance: Low jitter clock signals enhance data throughput and reduce errors.
  • Reduced BOM Cost: Integration of multiple clock functions into a single chip lowers the bill of materials.
  • Simplified Design: Integrated features and I2C programmability ease the design process.
  • Increased Design Flexibility: Four independent outputs enable flexible clocking architectures.
  • Lower Power Consumption: Optimized for low-power operation, contributing to energy efficiency.

Additional Details:

The SI5335A-B05865-GMR operates typically from a 2.5V or 3.3V supply. It is crucial to consult the official Skyworks Solutions Inc. datasheet for detailed specifications, including jitter performance at specific frequencies, frequency accuracy, and power consumption under various operating conditions. The device is designed to provide reliable and precise clock signals in demanding applications. The specific frequency range and output drive strength should be verified in the datasheet to ensure compatibility with the target application.

You May Also Be Interested in

Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess