EN
  • EN
  • DE

SI5335A-B07711-GMR

Part No SI5335A-B07711-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266169-SI5335A-B07711-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B07711-GMR CAD Model

Description

The SI5335A-B07711-GMR is a four-output, low-jitter clock generator from Skyworks Solutions Inc., designed for a wide range of applications requiring precise timing. It is part of the SI5335A family, which are known for their flexibility and performance in generating multiple independent frequencies. This device simplifies clock distribution and improves overall system performance.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices that require precise clock synchronization.
  • Data Centers: Servers, storage systems, and high-performance computing platforms.
  • Broadcast Video: Video encoders, decoders, and professional video equipment.
  • Test and Measurement: Oscilloscopes, signal generators, and frequency analyzers.
  • Industrial Automation: Programmable logic controllers (PLCs) and industrial control systems.

Features:

  • Four Independent Clock Outputs: Generates up to four different frequencies simultaneously, providing design flexibility.
  • Low Jitter Performance: Minimizes timing errors and ensures high signal integrity.
  • I2C Interface: Enables easy programmability and control via a standard I2C interface.
  • Integrated Loop Filter: Reduces the need for external components, simplifying board layout and reducing cost.
  • Small Package: Available in a compact QFN package, making it suitable for space-constrained applications.
  • LVCMOS Outputs: Compatible with standard LVCMOS logic levels.

Benefits:

  • Improved System Performance: Low jitter clock signals contribute to higher data throughput and reduced error rates.
  • Reduced Bill of Materials: Integration of multiple clock functions into a single chip reduces the overall bill of materials cost.
  • Simplified Design Process: Integrated features and I2C programmability ease the design and configuration process.
  • Increased Design Flexibility: Four independent outputs allow for a wide range of clocking architectures.
  • Lower Power Consumption: Optimized for low-power operation, contributing to energy efficiency.

Additional Details:

The SI5335A-B07711-GMR typically operates from a 2.5V or 3.3V power supply. For detailed specifications, including jitter performance at specific frequencies, frequency accuracy, and power consumption, refer to the official datasheet provided by Skyworks Solutions Inc. The device is designed to meet stringent timing requirements in demanding applications. Proper impedance matching and PCB layout techniques are essential for achieving optimal performance. The specific frequency range and output drive strength can be found in the datasheet.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess