EN
  • EN
  • DE

SI5335B-B01365-GMR

Part No SI5335B-B01365-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266215-SI5335B-B01365-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335B-B01365-GMR CAD Model

Description

The SI5335B-B01365-GMR is a clock generator IC manufactured by Skyworks Solutions Inc. It's designed to provide precise and flexible clock signals for various electronic applications. The 'B' variant indicates specific performance and feature enhancements compared to other versions in the SI5335 family. The device is known for its low jitter performance and ability to generate multiple independent frequencies, making it suitable for complex timing architectures.

Applications

  • Networking equipment (e.g., routers, switches, and servers)
  • Data center infrastructure
  • Broadcast video and audio systems
  • Test and measurement equipment
  • Industrial automation systems

Features

  • Four independent clock outputs, each configurable for different frequencies
  • Any-frequency clock generation, supporting a wide range of output frequencies
  • Ultra-low phase jitter performance, minimizing timing errors
  • I2C interface for easy configuration and control
  • Integrated voltage-controlled oscillator (VCO)
  • Small footprint package, suitable for space-constrained designs
  • Glitchless switching between different frequency settings

Benefits

  • Improved system performance due to precise clock signals
  • Reduced bit error rate (BER) in high-speed data transmission systems
  • Simplified board design due to integrated clock generation functions
  • Lower system cost by reducing the need for external components
  • Increased design flexibility with programmable output frequencies
  • Enhanced system reliability and stability
  • Faster time-to-market due to easy configuration and integration

Additional Details

The SI5335B-B01365-GMR typically operates on a 2.5V or 3.3V power supply. It provides highly configurable clock outputs, allowing designers to select the precise frequencies required for their specific applications. The integrated VCO helps to minimize external component count and simplify the design process. The I2C interface allows for easy programming and control of the device's various parameters, including output frequencies, enable/disable settings, and other configuration options.

The device's low jitter performance is crucial for maintaining signal integrity in high-speed digital systems. The glitchless switching feature ensures that the output clocks remain stable during frequency changes, preventing disruptions to system operation. The SI5335B-B01365-GMR is designed to meet the demanding requirements of modern electronic systems, providing a reliable and flexible clocking solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess