The SI5335C-B02107-GM is a quad clock generator from Skyworks Solutions Inc., designed to provide flexible and precise clocking solutions. This device is ideal for applications requiring multiple clock outputs with low jitter and independent frequency control.
Applications
- Networking equipment
- Data centers
- Servers
- Storage systems
- Broadcast video equipment
Features
- Four independent clock outputs
- Frequency range up to 200 MHz
- Ultra-low jitter performance
- I2C interface for configuration
- Integrated Voltage Controlled Oscillator (VCO)
- Small package size
Benefits
- Improved system performance due to low jitter clocks
- Reduced board space and component count
- Simplified design and faster time to market
- Flexible clocking solution adaptable to various application requirements
- Enhanced system reliability
Additional Details
The SI5335C-B02107-GM utilizes Skyworks' advanced clock synthesis technology to generate precise output frequencies with extremely low jitter. The integrated VCO and fractional-N synthesizer enable fine-grained frequency adjustments. The device is configured via an I2C interface, allowing for easy customization and control. The four independent clock outputs can be individually programmed to different frequencies, providing maximum flexibility in clock distribution. The device operates from a 2.5 V or 3.3 V supply and is available in a small QFN package. The SI5335C family supports a wide range of output formats, including LVPECL, LVDS, and HCSL. This specific part number, SI5335C-B02107-GM, is a factory-programmed device with a specific configuration to meet particular application needs. For detailed technical specifications, refer to the Skyworks SI5335C datasheet.