EN
  • EN
  • DE

SI5335C-B07941-GMR

Part No SI5335C-B07941-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266434-SI5335C-B07941-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335C-B07941-GMR CAD Model

Description

The SI5335C-B07941-GMR is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. This device is designed to provide flexible clocking solutions for a wide range of applications, offering excellent frequency synthesis and signal integrity. It is part of the SI5335 series, known for its integration capabilities and robust performance.

Applications:

  • Networking Equipment: Routers, switches, and other networking infrastructure.
  • Data Centers: Servers, storage systems, and high-speed interconnects.
  • Broadcast Video Equipment: Video processing units, encoders, and decoders.
  • Test and Measurement Equipment: Frequency synthesizers, signal generators, and analyzers.
  • Industrial Automation: Control systems, robotics, and industrial networking.

Features:

  • Four Independent Clock Outputs: Allows for multiple clock frequencies to be generated simultaneously.
  • Low Jitter Performance: Ensures clean and stable clock signals, critical for high-speed data transmission.
  • Frequency Synthesis: Highly flexible frequency synthesis capabilities, supporting a wide range of output frequencies.
  • I2C Interface: Provides a simple and efficient interface for configuration and control.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Output Enable/Disable Control: Offers precise control over the clock outputs.

Benefits:

  • Improved System Performance: Low jitter and stable clock signals enhance the performance of high-speed digital systems.
  • Reduced BOM Cost: Integrated clock generation capabilities reduce the number of discrete components required.
  • Simplified Design: Flexible frequency synthesis and I2C interface simplify the design and configuration process.
  • Increased Reliability: Robust design and high-quality manufacturing ensure reliable operation in demanding environments.
  • Smaller Board Size: Compact package size allows for more efficient use of board space.

Technical Specifications:

While specific specifications can vary depending on the exact configuration, typical specifications for the SI5335 series include:

  • Output Frequency Range: Typically from a few kHz up to several hundred MHz.
  • Output Jitter: Typically less than 1 ps RMS.
  • Supply Voltage: Typically 1.8V or 3.3V.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package Type: QFN (Quad Flat No-Leads).

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess