EN
  • EN
  • DE

SI5335D-B02134-GMR

Part No SI5335D-B02134-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266472-SI5335D-B02134-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B02134-GMR CAD Model

Description

The SI5335D-B02134-GMR is a highly integrated, low-jitter clock generator from Skyworks Solutions Inc. This device is designed for a wide range of applications that require precise timing and synchronization. It is part of the SI5335 family, known for its flexibility and robust performance in various clocking solutions.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Data Centers: Suitable for servers, storage systems, and high-speed interconnects.
  • Test and Measurement: Employed in frequency synthesizers, signal generators, and analyzers.
  • Broadcast Video: Integrated in video processing units, encoders, and decoders.
  • Industrial Automation: Utilized in control systems, robotics, and industrial networking applications.

Features:

  • Four Independent Clock Outputs: Provides four independent clock outputs, each configurable for different frequencies.
  • Ultra-Low Jitter: Ensures clean and stable clock signals, which are critical for high-speed data transmission.
  • Flexible Frequency Synthesis: Offers a wide range of output frequencies through versatile frequency synthesis capabilities.
  • I2C Interface: Facilitates easy configuration and control via an I2C communication interface.
  • Compact Package: Comes in a small package, making it suitable for space-constrained designs.
  • Output Enable/Disable Control: Allows for precise control over the clock outputs, enabling selective activation and deactivation.

Benefits:

  • Improved System Performance: Stable and low-jitter clock signals enhance the overall performance of high-speed digital systems.
  • Reduced BOM Cost: Integration of clock generation functionalities reduces the number of discrete components needed.
  • Simplified Design: Easy-to-use frequency synthesis and I2C interface streamline the design and configuration processes.
  • Increased Reliability: Robust design and manufacturing ensure reliable performance in demanding operating conditions.
  • Optimized Board Space: Small package allows for efficient use of available board space.

Technical Specifications:

Typical specifications for the SI5335 series generally include:

  • Output Frequency Range: Covers a range from a few kHz up to several hundred MHz.
  • Output Jitter: Typically less than 1 ps RMS.
  • Supply Voltage: Operates at either 1.8V or 3.3V.
  • Operating Temperature Range: Functions reliably from -40°C to +85°C.
  • Package Type: Typically QFN (Quad Flat No-Leads).

You May Also Be Interested in

Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess