EN
  • EN
  • DE

SI5335B-B06296-GMR

Part No SI5335B-B06296-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266307-SI5335B-B06296-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335B-B06296-GMR CAD Model

Description

The SI5335B-B06296-GMR is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. It is designed to provide flexible clocking solutions for a wide range of applications. This clock generator is part of the SI5335 series, known for its integration of multiple clock signals and its ability to generate clocks with very low phase noise.

Applications:

  • Networking equipment: Routers, switches, and other networking devices.
  • Data centers: Servers and storage systems.
  • Broadcast video equipment: Professional video cameras, switchers, and encoders.
  • Test and measurement equipment: Signal generators, spectrum analyzers, and oscilloscopes.
  • Industrial automation systems: PLCs, motor drives, and process control systems.

Features:

  • Four independent clock outputs: Allows for flexible clock distribution within a system.
  • Low phase noise: Ensures high clock signal integrity for sensitive applications.
  • Frequency synthesis: Supports a wide range of output frequencies.
  • I2C programmable: Enables easy configuration and control via I2C interface.
  • Small package size: Minimizes board space requirements.

Benefits:

  • Improved system performance: Low jitter clocks contribute to higher data throughput and reduced error rates.
  • Reduced BOM cost: Integration of multiple clocks reduces the number of discrete components needed.
  • Simplified design: Flexible clock synthesis simplifies clock tree design.
  • Faster time to market: Easy programmability allows for quick configuration and testing.
  • Increased system reliability: Low phase noise and stable clock signals improve overall system reliability.

Additional Details:

The SI5335B-B06296-GMR operates from a supply voltage of typically 2.5V or 3.3V. The device is packaged in a small QFN package. Specific details on output frequencies, phase noise performance, and other electrical characteristics can be found in the device datasheet available from Skyworks Solutions Inc.

This specific part number (SI5335B-B06296-GMR) represents a particular factory configuration of the SI5335B. Contact Skyworks or authorized distributors for detailed configuration and availability information.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess