EN
  • EN
  • DE

SI5335D-B02276-GMR

Part No SI5335D-B02276-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266479-SI5335D-B02276-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B02276-GMR CAD Model

Description

The SI5335D-B02276-GMR is a low-jitter, high-performance clock generator from Skyworks Solutions Inc. This device is engineered to provide flexible clocking solutions for a broad spectrum of applications, offering excellent frequency synthesis and signal integrity. It is a member of the SI5335 series, renowned for its integration capabilities and consistent performance.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure components.
  • Data Centers: Servers, storage systems, and high-speed interconnects requiring accurate timing.
  • Broadcast Video Equipment: Video processing units, encoders, and decoders for precise synchronization.
  • Test and Measurement: Frequency synthesizers, signal generators, and analyzers needing stable and low-jitter clock signals.
  • Industrial Automation: Control systems, robotics, and industrial networking applications.

Features:

  • Four Independent Clock Outputs: Provides four independent clock outputs that can be configured for different frequencies.
  • Low Jitter Performance: Ensures clean and stable clock signals, crucial for high-speed data transmission and signal integrity.
  • Flexible Frequency Synthesis: Supports a wide range of output frequencies through versatile frequency synthesis capabilities.
  • I2C Interface: Enables simple and efficient configuration and control via the I2C interface.
  • Small Package Size: Comes in a compact package, making it suitable for space-constrained applications.
  • Output Enable/Disable Control: Allows precise control over the clock outputs, permitting selective activation and deactivation.

Benefits:

  • Improved System Performance: Stable and low-jitter clock signals enhance the overall performance of high-speed digital systems.
  • Reduced BOM Cost: Integrated clock generation minimizes the number of discrete components required.
  • Simplified Design: Flexible frequency synthesis and the I2C interface simplify the design and configuration process.
  • Increased Reliability: Robust design and high-quality manufacturing ensure reliable operation in demanding environments.
  • Efficient Board Space Utilization: The compact package allows for efficient use of board space.

Technical Specifications:

Typical specifications for the SI5335 series include:

  • Output Frequency Range: Generally spans from a few kHz up to several hundred MHz.
  • Output Jitter: Typically less than 1 ps RMS.
  • Supply Voltage: Operates at either 1.8V or 3.3V.
  • Operating Temperature Range: Functions reliably from -40°C to +85°C.
  • Package Type: QFN (Quad Flat No-Leads).

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess