EN
  • EN
  • DE

SI5335D-B06778-GMR

Part No SI5335D-B06778-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266605-SI5335D-B06778-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B06778-GMR CAD Model

Description

The SI5335D-B06778-GMR is a clock generator from Skyworks Solutions Inc. designed to offer precise and adaptable clock signals for a wide range of applications. Its key features include low jitter performance and frequency synthesis capabilities, making it suitable for demanding systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other network infrastructure components.
  • Data Centers: Found in servers, storage systems, and high-performance computing platforms.
  • Broadcast Video Equipment: Utilized in professional video cameras, switchers, and broadcast servers.
  • Test and Measurement Equipment: Integrated into oscilloscopes, signal generators, and spectrum analyzers.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial control systems.

Features:

  • Four Independent Clock Outputs: Enables the simultaneous generation of multiple frequencies.
  • Ultra-Low Jitter Performance: Ensures high signal integrity and reliable data transmission.
  • Frequency Synthesis: Offers flexible frequency selection and generation.
  • I2C Programmability: Facilitates easy configuration and control via a standard I2C interface.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies the design and reduces external component count.
  • Fractional-N Synthesizer: Provides fine-grained frequency adjustments.
  • Output Enable/Disable Control: Allows individual control over each output signal.

Benefits:

  • Improved System Performance: Low jitter clock signals enhance data transmission reliability and reduce bit error rates.
  • Simplified Design: Integrated VCO and I2C programmability minimize design complexity and component count.
  • Increased Flexibility: Four independent clock outputs and frequency synthesis provide versatile clocking solutions.
  • Reduced Board Space: The compact package minimizes space requirements.
  • Lower Power Consumption: Optimized for low-power operation.

Additional Details:

The SI5335D-B06778-GMR typically operates with a supply voltage of 3.3V or 2.5V. It can support a wide range of output frequencies, commonly ranging from a few kHz up to several hundred MHz, depending on the specific configuration and application requirements. The device is generally available in a QFN (Quad Flat No-Leads) package, known for its good thermal performance and small size. Consulting the device datasheet for detailed specifications on frequency range, jitter performance, and power consumption is essential to ensure proper operation within specified limits and suitability for the intended application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess