EN
  • EN
  • DE

SI5335D-B07430-GM

Part No SI5335D-B07430-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265965-SI5335D-B07430-GM
Ultra Librarian 3D Model Ultra Librarian SI5335D-B07430-GM CAD Model

Description

The SI5335D-B07430-GM is a quad clock generator offered by Skyworks Solutions Inc. It is part of their SI5335D family, designed for applications demanding multiple, independent clock signals with precise frequency control and low jitter. The device integrates a high-performance PLL (Phase-Locked Loop) core and four output drivers, enabling flexible clock synthesis and distribution.

Applications:

  • Networking infrastructure (routers, switches, servers)
  • Data center equipment
  • Optical networking
  • Video and broadcast systems
  • Industrial automation

Features:

  • Four independent clock outputs
  • Any-frequency synthesis capability
  • Ultra-low phase jitter performance
  • I2C or SPI serial interface for configuration
  • Integrated Voltage Controlled Oscillator (VCO)
  • LVCMOS compatible output drivers
  • Small form-factor packaging

Benefits:

  • Streamlined clock tree design, reducing complexity
  • Minimized BOM (Bill of Materials) costs through integration
  • Enhanced system performance due to low-jitter clock signals
  • Flexible frequency planning to meet diverse requirements
  • Simplified configuration and control via serial interface
  • Compact solution for space-constrained applications

Additional Details:

The SI5335D-B07430-GM leverages Skyworks' advanced PLL technology, enabling the generation of a wide range of output frequencies from a single reference clock input. Each of the four outputs can be individually configured for different frequencies and drive strengths, offering significant versatility. Programming is typically accomplished via I2C or SPI interface, allowing customization of output frequencies and other parameters. The 'B07430' portion of the part number specifies a factory programmed configuration. It is imperative to refer to the device datasheet and ordering information to fully understand the configuration and performance specifications. The 'GM' suffix typically indicates the package type and temperature range.

The device operates from a single power supply voltage (typically 1.8V or 3.3V). Careful attention to power supply filtering is necessary to minimize noise. Proper PCB layout techniques are crucial for optimal jitter performance. Recommendations include minimizing trace lengths, using controlled impedance traces, and providing sufficient ground planes. The datasheet provides comprehensive guidance for PCB layout and power supply decoupling.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess