EN
  • EN
  • DE

SI5335D-B08741-GMR

Part No SI5335D-B08741-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266673-SI5335D-B08741-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B08741-GMR CAD Model

Description

The SI5335D-B08741-GMR is a highly integrated, low-jitter clock generator from Skyworks Solutions Inc., designed to meet the stringent timing requirements of modern electronic systems. It offers a versatile and configurable clocking solution suitable for a wide array of applications.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices requiring precise synchronization.
  • Data Centers: Servers and storage systems where accurate clock signals are crucial for data integrity.
  • Broadcast Video Equipment: Professional video cameras, switchers, and broadcast servers demanding stable video signals.
  • Test and Measurement Equipment: Oscilloscopes, signal generators, and spectrum analyzers for precise timing measurements.
  • Industrial Automation: Programmable logic controllers (PLCs) and other industrial control systems needing reliable timing.

Features:

  • Four Independent Clock Outputs: Allows for the simultaneous generation of multiple, distinct frequencies.
  • Ultra-Low Jitter Performance: Ensures high signal integrity and minimizes bit error rates in data transmission.
  • Frequency Synthesis: Provides flexible frequency selection and generation, catering to diverse requirements.
  • I2C Programmability: Enables straightforward configuration and control via a standard I2C interface.
  • Small Footprint: Compact packaging makes it suitable for space-constrained applications.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies design efforts and reduces the need for external components.
  • Fractional-N Synthesizer: Offers fine-grained frequency adjustments, enhancing application flexibility.
  • Output Enable/Disable Control: Allows individual control over each output, optimizing power consumption and functionality.

Benefits:

  • Improved System Performance: Low jitter clock signals translate to more reliable data transmission and reduced error rates.
  • Simplified Design: Integrated VCO and I2C programmability streamline the design process and minimize component count.
  • Increased Flexibility: Four independent clock outputs and frequency synthesis capabilities offer highly adaptable clocking solutions.
  • Reduced Board Space: Compact package design facilitates integration into smaller, more densely populated PCBs.
  • Lower Power Consumption: Optimized for efficient, low-power operation, extending battery life in portable applications.

Additional Details:

The SI5335D-B08741-GMR typically operates from a supply voltage of either 3.3V or 2.5V. This device supports a broad range of output frequencies, typically ranging from a few kHz to several hundred MHz, depending on the specific configuration and application requirements. It is typically packaged in a QFN (Quad Flat No-Leads) package, which provides good thermal performance and a small footprint. For detailed specifications concerning frequency range, jitter performance, and power consumption, it is essential to consult the device datasheet to ensure proper operation within specified limits and suitability for the intended application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess