SI5395D-A10831-GMR

Part No SI5395D-A10831-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER ATTENUATOR 64QFN / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series *
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number SI5395
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1268246-SI5395D-A10831-GMR

Description

The 1268246-SI5395D-A10831-GMR is an integrated circuit used for clock/timing applications. It belongs to the SI5395 series by Skyworks Solutions Inc. This IC comes in a tape & reel package and has a standard package size of 1,000 pcs. The programmability of this IC is not verified. It has an MSL level of 2 (1 Year) and the HTSUS code for this product is 8542.39.0001. The base product number for this IC is SI5395 and it is currently active in the market.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR / IC
Need more? Email Us
Renesas Electronics America
PLL Clock Driver IC 70MHz 1 28-LCC (J-Lead)
Need more? Email Us
Diodes Incorporated
Zero Delay Buffer IC 140MHz 1 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
PLL Clock Driver IC 100MHz 1 28-LCC (J-Lead)
Need more? Email Us
Renesas Electronics America
RC19004A100 QBUFFER, 100 OHMS, 4
Need more? Email Us
Analog Devices Inc.
IC 400MHz 3 88-VFQFN Exposed Pad, CSP
Need more? Email Us
Renesas Electronics America
Clock Generator IC 190MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC FREQ TRANS 24VFQFPN
Need more? Email Us
Infineon Technologies
Clock Generator, Fanout Distribution IC 166MHz 1 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291