EN
  • EN
  • DE

SI8220CB-A-ISR

Part No SI8220CB-A-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRIVER 8SOIC  /  2.5A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 30kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max) 60ns, 40ns
Rise / Fall Time (Typ) 20ns, 20ns (Max)
Current - Output High, Low 1.5A, 2.5A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 2.5V (Max)
Current - DC Forward (If) (Max) 30 mA
Voltage - Output Supply 12.2V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CSA, UR, VDE
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243635-SI8220CB-A-ISR
Ultra Librarian 3D Model Ultra Librarian SI8220CB-A-ISR CAD Model

Description

The SI8220CB-A-ISR is a capacitive coupling technology-based isolator that is suitable for gate drivers.

  • Current Output High: 1.5A
  • Current Output Low: 2.5A
  • Voltage Isolation: 2500Vrms
  • Propagation Delay: 60ns and 40ns
  • Package: 8-SOIC with a width of 3.90mm
  • Output Supply Voltage: 12.2V to 24V

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2.5KV 1CH GT DVR 8SOIC
Lowest to $2.4283
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Lowest to $8.7970
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 8SOIC
Lowest to $13.2334
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Lowest to $243.3567
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 6SOP
Lowest to $0.5688
Power Integrations
DGT ISO 5KV 1CH GT DVR ESOP-R16B
Lowest to $7.8818
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $7.7808
Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Lowest to $2.0590

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess