EN
  • EN
  • DE

SI8230AD-B-ISR

Part No SI8230AD-B-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC / 500mA Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 20ns, 20ns (Max)
Current - Output High, Low 250mA, 500mA
Current - Peak Output 500mA
Voltage - Output Supply 6.5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Standard Package 1,250
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243601-SI8230AD-B-ISR
Ultra Librarian 3D Model Ultra Librarian SI8230AD-B-ISR CAD Model

Description

The SI8230AD-B-ISR is an isolator gate driver from Skyworks Solutions Inc.

  • Technology: Capacitive coupling
  • High Current Output: 250mA
  • Low Current Output: 500mA
  • Channels: 2
  • Voltage Isolation: 5000Vrms
  • Application: Automotive
  • Operating Temperature Range: -40°C to 125°C
  • Package: 16-SOIC
  • Packaging: Tape and reel
  • Common Mode Transient Immunity: 20kV/μs
  • Pulse Width Distortion: 5.6ns
  • Approvals: CQC, CSA, UR, and VDE
  • ECCN: EAR99

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $4.9090
Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Lowest to $2.0590
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8SO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $7.7808
Analog Devices Inc.
DGT ISO 3.75KV 2CH GT DVR 16SOIC
Lowest to $16.1718
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Need more? Email Us
Broadcom Limited
OPTOISO 7.5KV 1CH GATE DVR 8SO
Lowest to $11.1496
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 14QFN
Lowest to $10.6756
STMicroelectronics
SNGL ISOLATED GATE DRIVER 24SO
Lowest to $8.2350

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess