EN
  • EN
  • DE

SI8251-IQR

Part No SI8251-IQR
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DIGITAL PWR CONTROLLER 32LQFP / Power Supply Controller Digital Power Controller 32-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Applications Digital Power Controller
Voltage - Supply 2.25V ~ 2.75V
Current - Supply 26 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number SI825
Standard Package 500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253047-SI8251-IQR
Ultra Librarian 3D Model Ultra Librarian SI8251-IQR CAD Model

Description

The SI8251-IQR is an obsolete electronic component manufactured by Skyworks Solutions Inc.

  • Type: Power supply controller
  • Application: Digital power controller applications
  • Voltage Supply: 2.25V to 2.75V
  • Current Supply: 26mA
  • Temperature Range: -40°C to 125°C
  • Status: Obsolete

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess