EN
  • EN
  • DE

SI85XX20AQFN-KIT

Part No SI85XX20AQFN-KIT
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation Boards - Sensors
Description KIT DEVELOPMENT FOR SI85XX20AQFN / Si5313 - Current Sensor Sensor Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Skyworks Solutions Inc.
Package Bulk
Sensor Type Current Sensor
Sensing Range 20A
Interface Analog
Voltage - Supply 5V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part Si5313
Base Product Number SI85XX20
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1346946-SI85XX20AQFN-KIT
Ultra Librarian 3D Model Ultra Librarian SI85XX20AQFN-KIT CAD Model

Description

The SI85XX20AQFN-KIT is a current sensor board that is designed for use in evaluation boards.

  • For Use With/Related Products: Evaluation Board
  • Package: Bulk
  • Embedded: No
  • Utilized IC / Part: Si5313
  • Sensing Range: 20A

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXRS800Z / ADXRS800 series Gyroscope, 1 Axis Sensor Evaluation Board
Need more? Email Us
STMicroelectronics
VL53L4CD STM32 NUCLEO PACK WITH
Need more? Email Us
STMicroelectronics
Need more? Email Us
OmniVision Technologies Inc
EVALUATION KIT (2-BOARD) WITH OV / OV09726 series Image Sensor Sensor Evaluation Board
Need more? Email Us
STMicroelectronics
SENSORTILE CONNECTABLE NODE / BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4 series Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board
Need more? Email Us
Melexis Technologies NV
BOARD EVAL 75024/123 TOF 90FOV / EVK75024 series Light, 3D Time-of-Flight (ToF) Sensor Evaluation Board
Need more? Email Us
Murata Electronics North America
EVAL BOARD INCLINOMETER Y-AXIS / SCA830-D07 series Inclinometer Sensor Evaluation Board
Need more? Email Us
ON Semiconductor
1.3MP 1/4 CIS IBGA89 (8X7) RGB D / AR0147AT series Image Sensor Sensor Evaluation Board
Need more? Email Us
Renesas Electronics America
HEART RATE, SPO2 AND RESPIRATION
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess